VARISTOR, MOV, 395V, DISC 20MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:B722 SuperioR-MP S20 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes
VARISTOR 240V 12KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 25AH7851 | B72220P3151K101 |
| Product Name | Varistor, Mov, 395V, Disc 20Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |