EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220P3131K101

Description
VARISTOR 205V 12KA DISC 20MM
Description
VARISTOR 205V 12KA DISC 20MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220P3131K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220P3131K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220P3131K101
VARISTOR 205V 12KA DISC 20MM

VARISTOR 205V 12KA DISC 20MM

Supplier's Site
Varistor, Mov, 340V, Disc 20Mm; Voltage Rating Vac Epcos - 25AH7850 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 340V, Disc 20Mm; Voltage Rating Vac Epcos
25AH7850
Varistor, Mov, 340V, Disc 20Mm; Voltage Rating Vac Epcos 25AH7850
VARISTOR, MOV, 340V, DISC 20MM; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 SuperioR-MP S20 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes

VARISTOR, MOV, 340V, DISC 20MM; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 SuperioR-MP S20 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number B72220P3131K101 25AH7850
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 340V, Disc 20Mm; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214aa (smb)
View Details
600 W Transient Voltage Suppressor - P6SMB150AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details