VARISTOR, TRANSIENT VOLT, 1.12KV, SIP; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:ThermoFuse T Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:SIP; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 680V 6KA 3SIP
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31Y0643 | B72214T2421K105 |
| Product Name | Varistor, Transient Volt, 1.12Kv, Sip; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |