VARISTOR 510V 6KA 3SIP
VARISTOR, TRANSIENT VOLT, 840V, SIP; Voltage Rating VAC:320V; Voltage Rating V DC:420V; Product Range:ThermoFuse T Series; Clamping Voltage Vc Max:840V; Varistor Case Style:SIP; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72214T2321K105 | 31Y0640 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Transient Volt, 840V, Sip; Voltage Rating Vac Epcos |
| Package | Through Hole |