VARISTOR, TRANSIENT VOLT, 455V, SIP; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:ThermoFuse T Series; Clamping Voltage Vc Max:455V; Varistor Case Style:SIP; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 270V 6KA 3SIP
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31Y0635 | B72214T2171K105 |
| Product Name | Varistor, Transient Volt, 455V, Sip; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |