VARISTOR 240V 6KA 3SIP
VARISTOR, TRANSIENT VOLT, 395V, SIP; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ThermoFuse T Series; Clamping Voltage Vc Max:395V; Varistor Case Style:SIP; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72214T2151K105 | 31Y0634 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Transient Volt, 395V, Sip; Voltage Rating Vac Epcos |
| Package | Through Hole |