EPCOS AG Varistor, 200V, 14Mm Disc; Voltage Rating Vac Epcos B72214S750K101

Description
VARISTOR, 200V, 14mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
VARISTOR, 200V, 14mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 200V, 14Mm Disc; Voltage Rating Vac Epcos - 05J9492 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 200V, 14Mm Disc; Voltage Rating Vac Epcos
05J9492
Varistor, 200V, 14Mm Disc; Voltage Rating Vac Epcos 05J9492
VARISTOR, 200V, 14mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Max:85°CRoHS Compliant: Yes

VARISTOR, 200V, 14mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9492
Product Name Varistor, 200V, 14Mm Disc; Voltage Rating Vac Epcos
Tj ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Switching Diodes - 1219563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
SPAD modules - C13001-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details