EPCOS AG Voltage Rating Vac Epcos B72214S321K101.

Description
Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:Standard Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:Standard Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 29AC2983 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
29AC2983
Voltage Rating Vac Epcos 29AC2983
Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:Standard Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:Standard Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC2983
Product Name Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes, Rectifiers - Single - 400UR80D - 1128529-400UR80D - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6527 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details