Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164206-B72214S271K1
Packaging: Bulk
Voltage Rating: 350 V
Capacitance: 320 pF
Tolerance: 10 %
Clamping Voltage: 710 V
Peak Pulse Current: 4.5 kA
Material: Metal
Voltage Tolerance: 10 %
Power Rating: 600 mW
Energy: 71 J
Clamping Current: 10 A
Varistor Voltage: 430 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Insulation Resistance: 10 MΩ
Alternative Parts (Cross-Reference): B72214-S 271-K101; B72214-S271-K101; B72214S 271K101; B72214S-271K101; B72214S271K101.; B72214S271K101..; S14K275; S14K275.;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 4.4 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080, 8533400080
Voltage Rating (AC): 275 V
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 38 V
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
Lead Pitch: 7.5 mm
Lead Length: 30 mm
Flammability Rating: UL94 V-0
Max Surge Current: 1 kA
Max Supply Voltage: 275 V
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1164206-B72214S271K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214S271K101 |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 710 volts |