Win Source Part Number: 968519-B72214S2551K1
Category: Circuit Protection>TVS - Varistors, MOVs
Series: AdvanceD
Package: Bulk
Number of Circuits: 1
Standard Package: 250
Capacitance @ Frequency: 215 pF @ 1 kHz
Varistor Voltage (Min): 819 V
Varistor Voltage (Typ): 910 V
Varistor Voltage (Max): 1.001 kV
Current - Surge: 5 kA
Maximum AC Volts: 550 V
Maximum DC Volts: 745 V
Energy: 180J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-76197,B72214S255
VARISTOR 910V 5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 968519-B72214S2551K101 | B72214S2551K101 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |