VARISTOR 820V 5KA DISC 14MM
VARISTOR, MOV, 1.355KV, DISC 14MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:AdvanceD B722 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72214S2511K101 | 24AC7775 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.355Kv, Disc 14Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |