The Epcos Voltage Rating VAC product, specifically part number 29AC2981, is a leaded metal oxide varistor designed for surge protection applications. It features a voltage rating of 25V AC and 31V DC, with a maximum clamping voltage of 77V. The varistor is housed in a 14mm disc case style and can handle a peak surge current of 1kA at an 8/20 µs waveform. It operates effectively in a temperature range from -40°C to +105°C, making it suitable for various environmental conditions. The product is RoHS compliant and has a peak energy rating of 7J at a 10/1000 µs pulse duration. This varistor is part of the Standard Series, which is known for its reliability in protecting circuits from voltage spikes.
Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:Standard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):7J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 29AC2981 |
| Product Name | Voltage Rating Vac Epcos |
| RoHS Compliant | RoHS |