Manufacturer: EPCOS (TDK)
Win Source Part Number: 912576-B72214S2421K1
Series: AdvanceD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 14mm
Package: Disc 14mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: S14K420E2, S14K420E2-NDR, 495-6497, B72214S 2421K101, S14K420E2-ND
VARISTOR 680V 5KA DISC 14MM
VARISTOR 680V 5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 912576-B72214S2421K101 | B72214S2421K101 | B72214S2421K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214S2421K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |