EPCOS AG Voltage Rating Vac Epcos B72214S2321K101.

Description
Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:-; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):136JRoHS Compliant: No
Datasheet
Description
Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:-; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):136JRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 27AC1339 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
27AC1339
Voltage Rating Vac Epcos 27AC1339
Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:-; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):136JRoHS Compliant: No

Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:-; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):136JRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC1339
Product Name Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - FSBR10 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1500 mA
VR 1000 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes - NC403 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details