VARISTOR 510V 6KA DISC 14MM
VARISTOR, METAL OXIDE, 840V, DISC 15.5MM; Voltage Rating VAC:320V; Voltage Rating V DC:420V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:-; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 510V 6KA DISC 14MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | B72214S2321K101 | 80Y4599 | B72214S2321K101 |
| Product Name | Varistors, MOVs | Varistor, Metal Oxide, 840V, Disc 15.5Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |