EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S2301K101

Description
VARISTOR 470V 6KA DISC 14MM
Datasheet
Description
VARISTOR 470V 6KA DISC 14MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72214S2301K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72214S2301K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S2301K101
VARISTOR 470V 6KA DISC 14MM

VARISTOR 470V 6KA DISC 14MM

Supplier's Site
Varistors, MOVs - B72214S2301K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72214S2301K101
Varistors, MOVs B72214S2301K101
VARISTOR 470V 6KA DISC 14MM

VARISTOR 470V 6KA DISC 14MM

Supplier's Site Datasheet
Varistor, Mov, 775V, Disc 14Mm; Voltage Rating Vac Epcos - 25AH7848 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 775V, Disc 14Mm; Voltage Rating Vac Epcos
25AH7848
Varistor, Mov, 775V, Disc 14Mm; Voltage Rating Vac Epcos 25AH7848
VARISTOR, MOV, 775V, DISC 14MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, MOV, 775V, DISC 14MM; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number B72214S2301K101 B72214S2301K101 25AH7848
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, Mov, 775V, Disc 14Mm; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data