Win Source Part Number: 1360981-B72214S2231K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: AdvanceD
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Base Product Number: B72214S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 530 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 230 V
Maximum DC Volts: 300 V
Varistor Voltage (Min): 324 V
Varistor Voltage (Typ): 360 V
Varistor Voltage (Max): 396 V
Current - Surge: 6 kA
Energy: 90J
VARISTOR 360V 6KA DISC 14MM
VARISTOR, METAL OXIDE, 595V, DISC 15.5MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:595V; Varistor Case Style:-; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 360V 6KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1360981-B72214S2231K101 | B72214S2231K101 | 80Y4598 | B72214S2231K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 595V, Disc 15.5Mm; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | Disc 14mm | Through Hole |