SUPPRESSOR; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 240V 6KA DISC 14MM
VARISTOR 240V 6KA DISC 14MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05J9501 | B72214S2151K101 | B72214S2151K101 |
| Product Name | Suppressor; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |