VARISTOR, 340V,RADIAL LEADED; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:6kA; Suppressor Type:VaristorRoHS Compliant: Yes
VARISTOR, MOV, 340V, DISC 14MM; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 205V 6KA DISC 14MM
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05J9499 | 25AH7846 | B72214S2131K101 |
| Product Name | Varistor, 340V,radial Leaded; Voltage Rating Vac Epcos | Varistor, Mov, 340V, Disc 14Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |