Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002152-B72214S200K1
Voltage Rating: 28 V
Mounting: SMD (SMT)
Capacitance: 6.8 nF
Clamping Voltage: 65 V
Voltage Tolerance: 10 %
Power Rating: 100 mW
Clamping Current: 10 A
Varistor Voltage: 33 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Insulation Resistance: 10 MΩ
Alternative Parts (Cross-Reference): VC080531C650DP; V39ZT6P; VC120631M650RP; VCAS120631M650DP; B72520E0250K062; B72214S250K101B72214
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Voltage Rating (AC): 20 V
Max Voltage Rating (AC): 20 V
Max Voltage Rating (DC): 26 V
Voltage Rating (DC): 26 V
REACH SVHC: Unknown
Max Supply Voltage: 20 V
VARISTOR, 65V, 14mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1002152-B72214S200K101 | 05J9459 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214S200K101 | Varistor, 65V, 14Mm Disc; Voltage Rating Vac Epcos |
| RoHS Compliant | RoHS | RoHS |