Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179271-B72214S171K1
Voltage Rating: 225 V
Contact Plating: Tin
Capacitance: 490 pF
Clamping Voltage: 455 V
Voltage Tolerance: 10 %
Power Rating: 600 mW
Clamping Current: 50 A
Varistor Voltage: 270 V
Categories: TVS - Varistors,MOVs
Case / Package: Metal
Alternative Parts (Cross-Reference): B72214-S 171-K101; B72214-S171-K101; B72214S 171K101; B72214S-171-K101; B72214S171K101.;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Voltage Rating (AC): 175 V
Max Voltage Rating (AC): 175 V
Max Voltage Rating (DC): 225 V
Voltage Rating (DC): 225 V
REACH SVHC: Unknown
Max Supply Voltage: 175 V
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1179271-B72214S171K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214S171K101 |
| RoHS Compliant | RoHS |