Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973400-B72214S131K10
Voltage Rating: 170 V
Mounting: SMD (SMT)
Capacitance: 650 pF
Clamping Voltage: 340 V
Peak Pulse Current: 4.5 kA
Voltage Tolerance: 10 %
Power Rating: 600 mW
Energy: 34 J
Clamping Current: 50 A
Varistor Voltage: 205 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.2 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Voltage Rating (AC): 130 V
Max Voltage Rating (AC): 130 V
Max Voltage Rating (DC): 170 V
Voltage Rating (DC): 170 V
REACH SVHC: Unknown
Lead Pitch: 7.5 mm
Lead Length: 30 mm
Max Surge Current: 4.5 kA
Max Supply Voltage: 130 V
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 973400-B72214S131K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214S131K101 |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 340 volts |