EPCOS AG Circuit Protection - TVS - Varistors, MOVs B72214S1300K102

Description
Win Source Part Number: 1220271-B72214S1300K 102 Category: Circuit Protection>TVS - Varistors, MOVs Series: Automotive, AEC-Q200 Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 5000 pF @ 1 kHz Varistor Voltage (Min): 42.3 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 51.7 V Current - Surge: 1 kA Maximum AC Volts: 30 V Maximum DC Volts: 34 V Energy: 9J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72214-S1300-K102; S14K 30AUTO; S14K30AUTO; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: S14K30AUTO,495-4264, B72214S1300K102V57
Request a Quote Datasheet
Description
Win Source Part Number: 1220271-B72214S1300K 102 Category: Circuit Protection>TVS - Varistors, MOVs Series: Automotive, AEC-Q200 Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 5000 pF @ 1 kHz Varistor Voltage (Min): 42.3 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 51.7 V Current - Surge: 1 kA Maximum AC Volts: 30 V Maximum DC Volts: 34 V Energy: 9J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72214-S1300-K102; S14K 30AUTO; S14K30AUTO; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: S14K30AUTO,495-4264, B72214S1300K102V57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1220271-B72214S1300K102 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1220271-B72214S1300K102
Circuit Protection - TVS - Varistors, MOVs 1220271-B72214S1300K102
Win Source Part Number: 1220271-B72214S1300K 102 Category: Circuit Protection>TVS - Varistors, MOVs Series: Automotive, AEC-Q200 Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 5000 pF @ 1 kHz Varistor Voltage (Min): 42.3 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 51.7 V Current - Surge: 1 kA Maximum AC Volts: 30 V Maximum DC Volts: 34 V Energy: 9J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): B72214-S1300-K102; S14K 30AUTO; S14K30AUTO; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: S14K30AUTO,495-4264, B72214S1300K102V57

Win Source Part Number: 1220271-B72214S1300K102
Category: Circuit Protection>TVS - Varistors, MOVs
Series: Automotive, AEC-Q200
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 5000 pF @ 1 kHz
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 1 kA
Maximum AC Volts: 30 V
Maximum DC Volts: 34 V
Energy: 9J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): B72214-S1300-K102; S14K 30AUTO; S14K30AUTO;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: S14K30AUTO,495-4264,B72214S1300K102V57

Buy Now Datasheet
Varistor, Metal Oxide, 93V, Disc 17Mm; Voltage Rating Vac Epcos - 80Y4595 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 93V, Disc 17Mm; Voltage Rating Vac Epcos
80Y4595
Varistor, Metal Oxide, 93V, Disc 17Mm; Voltage Rating Vac Epcos 80Y4595
VARISTOR, METAL OXIDE, 93V, DISC 17MM; Voltage Rating VAC:30V; Voltage Rating V DC:34V; Product Range:B722 Automotive Series; Clamping Voltage Vc Max:93V; Varistor Case Style:-; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 93V, DISC 17MM; Voltage Rating VAC:30V; Voltage Rating V DC:34V; Product Range:B722 Automotive Series; Clamping Voltage Vc Max:93V; Varistor Case Style:-; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72214S1300K102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72214S1300K102
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S1300K102
VARISTOR 47V 1KA DISC 14MM

VARISTOR 47V 1KA DISC 14MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1220271-B72214S1300K102 80Y4595 B72214S1300K102
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, Metal Oxide, 93V, Disc 17Mm; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data