EPCOS AG Varistor, 75Vac, 200V, Disc 14Mm, Reel; Voltage Rating Vac Epcos B72214S0750K151

Description
VARISTOR, 75VAC, 200V, DISC 14MM, REEL; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 75VAC, 200V, DISC 14MM, REEL; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 75Vac, 200V, Disc 14Mm, Reel; Voltage Rating Vac Epcos - 94W7678 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 75Vac, 200V, Disc 14Mm, Reel; Voltage Rating Vac Epcos
94W7678
Varistor, 75Vac, 200V, Disc 14Mm, Reel; Voltage Rating Vac Epcos 94W7678
VARISTOR, 75VAC, 200V, DISC 14MM, REEL; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

VARISTOR, 75VAC, 200V, DISC 14MM, REEL; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94W7678
Product Name Varistor, 75Vac, 200V, Disc 14Mm, Reel; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1322-016 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - HR1N4460 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
 - 1N4739A,133 - Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
2 suppliers