VARISTOR, 75VAC, 100VDC, 200V, 14MM DISC; Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 120V 4.5KA DISC 14MM
VARISTOR 120V 4.5KA DISC 14MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7668 | B72214S0750K101 | B72214S0750K101 |
| Product Name | Varistor, 75Vac, 100Vdc, 200V, 14Mm Disc; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |