Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1334815-B72214S0681K
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 250
Mounting: Through Hole
Capacitance @ Frequency: 180 pF @ 1 kHz
Varistor Voltage (Min): 990 V
Varistor Voltage (Typ): 1.1 kV
Varistor Voltage (Max): 1.21 kV
Current - Surge: 4.5 kA
Maximum AC Volts: 680 V
Maximum DC Volts: 895 V
Energy: 140J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: S14K680-ND,S14K680-N
Base Product Number: B72214S
RoHS Status: ROHS3 Compliant
VARISTOR, MOV, 1.815KV, DISC 14MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
METAL OXIDE VARISTOR, 895V, 1.815KV, RADIAL; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 1.1KV 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334815-B72214S0681K101 | 25AH7845 | B72214S0681K101 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 1.815Kv, Disc 14Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS | RoHS |