VARISTOR 100V 4.5KA DISC 14MM
VARISTOR, 60VAC, 165V, DISC 14MM, REEL; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes
VARISTOR 100V 4.5KA DISC 14MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | B72214S0600K151 | 94W7677 | B72214S0600K151 |
| Product Name | Varistors, MOVs | Varistor, 60Vac, 165V, Disc 14Mm, Reel; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |