VARISTOR, MOV, 1.5KV, DISC 14MM; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 910V 4.5KA DISC 14MM
VARISTOR 910V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 25AH7844 | B72214S0551K101 | B72214S0551K101 |
| Product Name | Varistor, Mov, 1.5Kv, Disc 14Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |