VARISTOR, MOV, 1.355KV, DISC 15.5MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:-; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 820V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 79Y4030 | B72214S0511K101 |
| Product Name | Varistor, Mov, 1.355Kv, Disc 15.5Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |