VARISTOR, METAL OXIDE, 135V, DISC 14MM; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 82V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7666 | B72214S0500K101 |
| Product Name | Varistor, Metal Oxide, 135V, Disc 14Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |