VARISTOR, 460VAC, 615VDC, 1.24KV, 14MM DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 750V 4.5KA DISC 14MM
VARISTOR 750V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 96K7665 | B72214S0461K101 | B72214S0461K101 |
| Product Name | Varistor, 460Vac, 615Vdc, 1.24Kv, 14Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |