Win Source Part Number: 960176-B72214S0400K1
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 3550 pF @ 1 kHz
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V
Current - Surge: 1 kA
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 13J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): B72214S400K101; V68ZA10P; MOV-14D680KTR; ERZ-V10D680; MOV-14D680K; V56ZA8PB72214-S0400-
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72214S400K101,S14K4
VARISTOR, 40VAC, 56VDC, 135V, 14MM DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
VARISTOR 68V 1KA DISC 14MM
VARISTOR 68V 1KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 960176-B72214S0400K101 | 96K7663 | B72214S0400K101 | B72214S0400K101 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 40Vac, 56Vdc, 135V, 14Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 14mm | Through Hole |