VARISTOR 620V 4.5KA DISC 14MM
VARISTOR, 1.025kV, 14mm DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 620V 4.5KA DISC 14MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | B72214S0381K101 | 65H7406 | B72214S0381K101 |
| Product Name | Varistors, MOVs | Varistor, 1.025Kv, 14Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |