VARISTOR, 35VAC, 45VDC, 110V, 14MM DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
VARISTOR 56V 1KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7662 | B72214S0350K101 |
| Product Name | Varistor, 35Vac, 45Vdc, 110V, 14Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |