Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1334799-B72214S0301K
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 500
Mounting: Through Hole
Capacitance @ Frequency: 400 pF @ 1 kHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 4.5 kA
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-77606,B72214S301
Base Product Number: B72214S
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334799-B72214S0301K503 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| RoHS Compliant | RoHS |