VARISTOR, 76.0J, 300VAC; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:B722 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 470V 4.5KA DISC 14MM
VARISTOR 470V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 96K7660 | B72214S0301K101 | B72214S0301K101 |
| Product Name | Varistor, 76.0J, 300Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |