EPCOS AG TVS - TVS - Varistors, MOVs - B72214S0300K101 B72214S0300K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 846199-B72214S0300K1 01 Series: StandarD Features: 47 V 1 kA Varistor 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72214S 300K101, B72214S300K101V57, 495-2401, B72214S300K101, S14K30-NDR, S14K30, S14K30-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 846199-B72214S0300K1 01 Series: StandarD Features: 47 V 1 kA Varistor 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72214S 300K101, B72214S300K101V57, 495-2401, B72214S300K101, S14K30-NDR, S14K30, S14K30-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72214S0300K101 - 846199-B72214S0300K101 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72214S0300K101
846199-B72214S0300K101
TVS - TVS - Varistors, MOVs - B72214S0300K101 846199-B72214S0300K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 846199-B72214S0300K1 01 Series: StandarD Features: 47 V 1 kA Varistor 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72214S 300K101, B72214S300K101V57, 495-2401, B72214S300K101, S14K30-NDR, S14K30, S14K30-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 846199-B72214S0300K101
Series: StandarD
Features: 47 V 1 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72214S 300K101, B72214S300K101V57, 495-2401, B72214S300K101, S14K30-NDR, S14K30, S14K30-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72214S0300K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72214S0300K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S0300K101
VARISTOR 47V 1KA DISC 14MM

VARISTOR 47V 1KA DISC 14MM

Supplier's Site
Varistors, MOVs - B72214S0300K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72214S0300K101
Varistors, MOVs B72214S0300K101
VARISTOR 47V 1KA DISC 14MM

VARISTOR 47V 1KA DISC 14MM

Supplier's Site Datasheet
Varistor, Metal Oxide, 93V, Disc 14Mm; Voltage Rating Vac Epcos - 79K4569 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 93V, Disc 14Mm; Voltage Rating Vac Epcos
79K4569
Varistor, Metal Oxide, 93V, Disc 14Mm; Voltage Rating Vac Epcos 79K4569
VARISTOR, METAL OXIDE, 93V, DISC 14MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:StandarD Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 93V, DISC 14MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:StandarD Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 846199-B72214S0300K101 B72214S0300K101 B72214S0300K101 79K4569
Product Name TVS - TVS - Varistors, MOVs - B72214S0300K101 Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, Metal Oxide, 93V, Disc 14Mm; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data