EPCOS AG TVS - TVS - Varistors, MOVs - B72214S0271K151 B72214S0271K151

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 845435-B72214S0271K1 51 Series: StandarD Features: 430 V 4.5 kA Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-5964-6INACTIVE, 495-5964-6-ND, S14K275G5-ND, 495-5964-6, B72214S 271K151, B72214S271K151-ND, Q8416469A, 495-5964-1, S14K275G5, B72214S271K151, S14K275G5-NDR, 495-5964-2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 845435-B72214S0271K1 51 Series: StandarD Features: 430 V 4.5 kA Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-5964-6INACTIVE, 495-5964-6-ND, S14K275G5-ND, 495-5964-6, B72214S 271K151, B72214S271K151-ND, Q8416469A, 495-5964-1, S14K275G5, B72214S271K151, S14K275G5-NDR, 495-5964-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72214S0271K151 - 845435-B72214S0271K151 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72214S0271K151
845435-B72214S0271K151
TVS - TVS - Varistors, MOVs - B72214S0271K151 845435-B72214S0271K151
Manufacturer: EPCOS (TDK) Win Source Part Number: 845435-B72214S0271K1 51 Series: StandarD Features: 430 V 4.5 kA Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-5964-6INACTIVE, 495-5964-6-ND, S14K275G5-ND, 495-5964-6, B72214S 271K151, B72214S271K151-ND, Q8416469A, 495-5964-1, S14K275G5, B72214S271K151, S14K275G5-NDR, 495-5964-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 845435-B72214S0271K151
Series: StandarD
Features: 430 V 4.5 kA Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-5964-6INACTIVE, 495-5964-6-ND, S14K275G5-ND, 495-5964-6, B72214S 271K151, B72214S271K151-ND, Q8416469A, 495-5964-1, S14K275G5, B72214S271K151, S14K275G5-NDR, 495-5964-2

Buy Now Datasheet
Varistor, 275Vac, 710V, Disc 14Mm; Voltage Rating Vac Epcos - 94W7667 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 710V, Disc 14Mm; Voltage Rating Vac Epcos
94W7667
Varistor, 275Vac, 710V, Disc 14Mm; Voltage Rating Vac Epcos 94W7667
VARISTOR, 275VAC, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:StandarD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, 275VAC, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:StandarD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72214S0271K151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72214S0271K151
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S0271K151
VARISTOR 430V 4.5KA DISC 14MM

VARISTOR 430V 4.5KA DISC 14MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 845435-B72214S0271K151 94W7667 B72214S0271K151
Product Name TVS - TVS - Varistors, MOVs - B72214S0271K151 Varistor, 275Vac, 710V, Disc 14Mm; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data