Manufacturer: EPCOS (TDK)
Win Source Part Number: 843169-B72214S0271K1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
VARISTOR 430V 4.5KA DISC 14MM
VARISTOR 430V 4.5KA DISC 14MM
VARISTOR, 430V, 710V, RAD; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:B722 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 843169-B72214S0271K101 | B72214S0271K101 | B72214S0271K101 | 46Y2465 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214S0271K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 430V, 710V, Rad; Voltage Rating Vac Epcos |
| Package | Through Hole |