VARISTOR 390V 4.5KA DISC 14MM
VARISTOR, 65.0J, 250VAC; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:B722 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 390V 4.5KA DISC 14MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | B72214S0251K101 | 51AC8913 | B72214S0251K101 |
| Product Name | Varistors, MOVs | Varistor, 65.0J, 250Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |