EPCOS AG Connectors,Interconnects B72214S0251K101

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 211-07 Product Status: Active Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 211-07 Product Status: Active Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 211-07 Product Status: Active Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 211-07
Product Status: Active
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Current - Surge: 1.2 kA
Capacitance @ Frequency: 2 pF @ 1 MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details