EPCOS AG Electronic Wholesale - B72214S0250K101 B72214S0250K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758295-B72214S0250K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1kA Maximum AC Volts: 25V Maximum DC Volts: 31V Energy: 7.0J Varistor Voltage: 39V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 14mm Varistor Voltage (Minimum): 35.1V Varistor Voltage (Maximum): 42.9V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 11100pF at 1kHz
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 758295-B72214S0250K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1kA Maximum AC Volts: 25V Maximum DC Volts: 31V Energy: 7.0J Varistor Voltage: 39V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 14mm Varistor Voltage (Minimum): 35.1V Varistor Voltage (Maximum): 42.9V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 11100pF at 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - B72214S0250K101 - 758295-B72214S0250K101 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B72214S0250K101
758295-B72214S0250K101
Electronic Wholesale - B72214S0250K101 758295-B72214S0250K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 758295-B72214S0250K1 01 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1kA Maximum AC Volts: 25V Maximum DC Volts: 31V Energy: 7.0J Varistor Voltage: 39V Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 14mm Varistor Voltage (Minimum): 35.1V Varistor Voltage (Maximum): 42.9V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 11100pF at 1kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758295-B72214S0250K101
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 1kA
Maximum AC Volts: 25V
Maximum DC Volts: 31V
Energy: 7.0J
Varistor Voltage: 39V
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 14mm
Varistor Voltage (Minimum): 35.1V
Varistor Voltage (Maximum): 42.9V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 11100pF at 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 758295-B72214S0250K101
Product Name Electronic Wholesale - B72214S0250K101
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressor TVS 30KV 2-Pin TNSP T/R - 376-ESD307U102NE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
ESD protection device - PESD5V0L1BSLAZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882-S1 SOD882-S1
Standards and Certifications RoHS
View Details
2 suppliers