TDK-Lambda Americas Inc., High Power Division Voltage Rating Vac Tdk B72214S0200K551.

Description
Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:Standard Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):6J RoHS Compliant: No
Datasheet
Description
Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:Standard Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):6J RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Tdk - 60AC8051 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Tdk
60AC8051
Voltage Rating Vac Tdk 60AC8051
Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:Standard Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):6J RoHS Compliant: No

Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:Standard Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):6J RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC8051
Product Name Voltage Rating Vac Tdk
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 153CMQ080 - 1121308-153CMQ080 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4959US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 430 mA
IR 10 mA
View Details