EPCOS AG Circuit Protection - TVS - Varistors, MOVs B72214S0200K101

Description
Win Source Part Number: 1314791-B72214S0200K 101 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Bulk Number of Circuits: 1 Capacitance @ Frequency: 6800 pF @ 1 kHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 1 kA Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 6J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1314791-B72214S0200K 101 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Bulk Number of Circuits: 1 Capacitance @ Frequency: 6800 pF @ 1 kHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 1 kA Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 6J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1314791-B72214S0200K101 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1314791-B72214S0200K101
Circuit Protection - TVS - Varistors, MOVs 1314791-B72214S0200K101
Win Source Part Number: 1314791-B72214S0200K 101 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Bulk Number of Circuits: 1 Capacitance @ Frequency: 6800 pF @ 1 kHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 1 kA Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 6J Mounting Type: Through Hole Package / Case: Disc 14mm Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1314791-B72214S0200K101
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Bulk
Number of Circuits: 1
Capacitance @ Frequency: 6800 pF @ 1 kHz
Varistor Voltage (Min): 29.7 V
Varistor Voltage (Typ): 33 V
Varistor Voltage (Max): 36.3 V
Current - Surge: 1 kA
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Energy: 6J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72214S0200K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72214S0200K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S0200K101
VARISTOR 33V 1KA DISC 14MM

VARISTOR 33V 1KA DISC 14MM

Supplier's Site
Varistor, 20Vac, 26Vdc, 65V, 14Mm Disc; Voltage Rating Vac Epcos - 96K7657 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20Vac, 26Vdc, 65V, 14Mm Disc; Voltage Rating Vac Epcos
96K7657
Varistor, 20Vac, 26Vdc, 65V, 14Mm Disc; Voltage Rating Vac Epcos 96K7657
VARISTOR, 20VAC, 26VDC, 65V, 14MM DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes

VARISTOR, 20VAC, 26VDC, 65V, 14MM DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1314791-B72214S0200K101 B72214S0200K101 96K7657
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 20Vac, 26Vdc, 65V, 14Mm Disc; Voltage Rating Vac Epcos
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data