EPCOS AG TVS - TVS - Varistors, MOVs - B72214S0171K101 B72214S0171K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912575-B72214S0171K1 01 Series: StandarD Operating Temperature Range: -40°C ~ 105°C (TA) Features: Varistor Circuit Through Hole Disc 14mm Package: Disc 14mm Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72214S 171K101, S14K175-NDR, S14K175, -S14K175, -S14K175-ND, 495-4433, B72214S171K101, S14K175-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912575-B72214S0171K1 01 Series: StandarD Operating Temperature Range: -40°C ~ 105°C (TA) Features: Varistor Circuit Through Hole Disc 14mm Package: Disc 14mm Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72214S 171K101, S14K175-NDR, S14K175, -S14K175, -S14K175-ND, 495-4433, B72214S171K101, S14K175-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72214S0171K101 - 912575-B72214S0171K101 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72214S0171K101
912575-B72214S0171K101
TVS - TVS - Varistors, MOVs - B72214S0171K101 912575-B72214S0171K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 912575-B72214S0171K1 01 Series: StandarD Operating Temperature Range: -40°C ~ 105°C (TA) Features: Varistor Circuit Through Hole Disc 14mm Package: Disc 14mm Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72214S 171K101, S14K175-NDR, S14K175, -S14K175, -S14K175-ND, 495-4433, B72214S171K101, S14K175-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912575-B72214S0171K101
Series: StandarD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 14mm
Package: Disc 14mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72214S 171K101, S14K175-NDR, S14K175, -S14K175, -S14K175-ND, 495-4433, B72214S171K101, S14K175-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72214S0171K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72214S0171K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S0171K101
VARISTOR 270V 4.5KA DISC 14MM

VARISTOR 270V 4.5KA DISC 14MM

Supplier's Site
Varistors, MOVs - B72214S0171K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72214S0171K101
Varistors, MOVs B72214S0171K101
VARISTOR 270V 4.5KA DISC 14MM

VARISTOR 270V 4.5KA DISC 14MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 912575-B72214S0171K101 B72214S0171K101 B72214S0171K101
Product Name TVS - TVS - Varistors, MOVs - B72214S0171K101 Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
Tj -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - ESD7451N2T5G - 918698-ESD7451N2T5G - Win Source Electronics
Specs
Package 2-XDFN (1x0.6) (SOD-882)
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 1727-3816-1-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 200 watts
View Details
5 suppliers
TVS Diodes - 1658679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details