VARISTOR, METAL OXIDE, 53V, DISC 15.5MM; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:53V; Varistor Case Style:-; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 27V 1KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4591 | B72214S0170K101 |
| Product Name | Varistor, Metal Oxide, 53V, Disc 15.5Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |