VARISTOR, 150VAC, 395V, DISC 14MM, REEL; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:StandarD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 240V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 94W7663 | B72214S0151K151 |
| Product Name | Varistor, 150Vac, 395V, Disc 14Mm, Reel; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |