Manufacturer: EPCOS (TDK)
Win Source Part Number: 850564-B72214S0151K1
Series: StandarD
Features: 240 V 4.5 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72214S 151K101, Q8676462, B72214S151K101V87, 495-1411, S14K150, B72214S151K101, 495-1411-NDR
VARISTOR, METAL OXIDE, 395V, DISC 15.5MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:-; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 240V 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850564-B72214S0151K101 | 80Y4590 | B72214S0151K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214S0151K101 | Varistor, Metal Oxide, 395V, Disc 15.5Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |