Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150829-B72214S0141K
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
VARISTOR, 36.0J, 140VAC; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:B722 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 220V 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1150829-B72214S0141K101 | 96K7656 | B72214S0141K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72214S0141K101 | Varistor, 36.0J, 140Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |