EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S0140K151

Description
VARISTOR 22V 1KA DISC 14MM
Datasheet
Description
VARISTOR 22V 1KA DISC 14MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72214S0140K151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72214S0140K151
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72214S0140K151
VARISTOR 22V 1KA DISC 14MM

VARISTOR 22V 1KA DISC 14MM

Supplier's Site
Varistor, 14Vac, 43V, Disc 14Mm, Reel; Voltage Rating Vac Epcos - 94W7662 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14Vac, 43V, Disc 14Mm, Reel; Voltage Rating Vac Epcos
94W7662
Varistor, 14Vac, 43V, Disc 14Mm, Reel; Voltage Rating Vac Epcos 94W7662
VARISTOR, 14VAC, 43V, DISC 14MM, REEL; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:StandarD Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

VARISTOR, 14VAC, 43V, DISC 14MM, REEL; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:StandarD Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number B72214S0140K151 94W7662
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 14Vac, 43V, Disc 14Mm, Reel; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data